RS Components, Ltd. Rackmount Cases 1439718

Description
Diplomat 19in case,322mm D 4Ux84HP
Request a Quote
Description
Diplomat 19in case,322mm D 4Ux84HP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 1439718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
1439718
Rackmount Cases 1439718
Diplomat 19in case,322mm D 4Ux84HP

Diplomat 19in case,322mm D 4Ux84HP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 1439718
Product Name Rackmount Cases
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 217950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyamide, Polypropylene
Height 3.15 inch (80 mm)
View Details
Tool Bags - 179871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 15.00 inch (381 mm)
View Details
Key Cabinets - 108907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 0.50 inch (12.6 mm)
Depth 0.20 inch (5.2 mm)
View Details
Key Cabinets - 1798134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details