Sentry Group Legal Vertical 2-Drawer Fire File 31" Deep 2G3120

Description
Unsurpassed 2-hour fire protection for your business records. the SentrySafe 2-Drawer Legal Vertical Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers
Description
Unsurpassed 2-hour fire protection for your business records. the SentrySafe 2-Drawer Legal Vertical Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers

Suppliers

Company
Product
Description
Supplier Links
Legal Vertical 2-Drawer Fire File 31
Rochester, NY, USA
Legal Vertical 2-Drawer Fire File 31" Deep
2G3120
Legal Vertical 2-Drawer Fire File 31" Deep 2G3120
Unsurpassed 2-hour fire protection for your business records. the SentrySafe 2-Drawer Legal Vertical Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers

Unsurpassed 2-hour fire protection for your business records. the SentrySafe 2-Drawer Legal Vertical Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe.
Features:
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
UL Classified fire endurance 1-hour at 1700° F
Plunger key lock secures all drawers
Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 2G3120
Product Name Legal Vertical 2-Drawer Fire File 31" Deep
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Server Cabinets - 1863281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 19.88 inch (505 mm)
Width 21.69 inch (551 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details