AirClean Systems Folding Sash Polypropylene Ductless Fume Hood AC3000

Description
AirClean® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove both toxic particulate and chemical fumes. For high evaporation or multiple chemical applications, a full 7 inch stack of chemical filtration may be recommended. PRODUCT DESCRIPTION Thermally fused structural polypropylene for superior chemical resistance AirSafe automatic safety controller AirZone™ baffling system for advanced fume containment Intergrated solid state gas detection Single wall structure polypropylene design to maximize work area Folding polycarbonate sash that allow free range of monitor for application manipulation FEATURES Standard Features AirSafe™ automatic safety controller No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood Polypropylene construction for chemical resistance. The result: NO RUST Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Integral vapor-proof fluorescent lighting Large capacity filtration bed to handle a wide variety of applications Gas phase bonded carbon filtration Integral base with deep spill lip Lab event timer Safety Features AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote
Description
AirClean® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove both toxic particulate and chemical fumes. For high evaporation or multiple chemical applications, a full 7 inch stack of chemical filtration may be recommended. PRODUCT DESCRIPTION Thermally fused structural polypropylene for superior chemical resistance AirSafe automatic safety controller AirZone™ baffling system for advanced fume containment Intergrated solid state gas detection Single wall structure polypropylene design to maximize work area Folding polycarbonate sash that allow free range of monitor for application manipulation FEATURES Standard Features AirSafe™ automatic safety controller No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood Polypropylene construction for chemical resistance. The result: NO RUST Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Integral vapor-proof fluorescent lighting Large capacity filtration bed to handle a wide variety of applications Gas phase bonded carbon filtration Integral base with deep spill lip Lab event timer Safety Features AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Folding Sash Polypropylene Ductless Fume Hood - AC3000 - AirClean Systems
Creedmoor, NC, United States
Folding Sash Polypropylene Ductless Fume Hood
AC3000
Folding Sash Polypropylene Ductless Fume Hood AC3000
AirClean® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove both toxic particulate and chemical fumes. For high evaporation or multiple chemical applications, a full 7 inch stack of chemical filtration may be recommended. PRODUCT DESCRIPTION Thermally fused structural polypropylene for superior chemical resistance AirSafe automatic safety controller AirZone™ baffling system for advanced fume containment Intergrated solid state gas detection Single wall structure polypropylene design to maximize work area Folding polycarbonate sash that allow free range of monitor for application manipulation FEATURES Standard Features AirSafe™ automatic safety controller No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood Polypropylene construction for chemical resistance. The result: NO RUST Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Integral vapor-proof fluorescent lighting Large capacity filtration bed to handle a wide variety of applications Gas phase bonded carbon filtration Integral base with deep spill lip Lab event timer Safety Features AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010-1 and CSA C22.2 No. 61010-1

AirClean® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove both toxic particulate and chemical fumes. For high evaporation or multiple chemical applications, a full 7 inch stack of chemical filtration may be recommended.

PRODUCT DESCRIPTION

  • Thermally fused structural polypropylene for superior chemical resistance
  • AirSafe automatic safety controller
  • AirZone™ baffling system for advanced fume containment
  • Intergrated solid state gas detection
  • Single wall structure polypropylene design to maximize work area
  • Folding polycarbonate sash that allow free range of monitor for application manipulation

FEATURES Standard Features

  • AirSafe™ automatic safety controller
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate
  • Integral vapor-proof fluorescent lighting
  • Large capacity filtration bed to handle a wide variety of applications
  • Gas phase bonded carbon filtration
  • Integral base with deep spill lip
  • Lab event timer

Safety Features

  • AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors
  • Brushless, sparkless blower is post-filter
  • Deep base effectively contains accidental spills
  • Electronic gas detection for real-time gas phase filter monitoring
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Filter safety lockout to ensure correct filter replacement
  • Low airflow alarm warns the user both visually and audibly
  • Real time monitoring of installed filtration bed
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Fume and Smoke Collectors
Product Number AC3000
Product Name Folding Sash Polypropylene Ductless Fume Hood
Applications Toxic Media
Unlock Full Specs
to access all available technical data

Similar Products

Downdraft Latent Print Dusting Station -  - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Polypropylene Total Exhaust Fume Hood - AC5000TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC5000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Ductless Fume Hood - Independence™ ACRJ6030 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details