AirClean Systems HEPA-Filtered Vertical Laminar Flow Fume Hood DuraMax™ AC8030TELF

Description
The DuraMax™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust’ hood configuration, clean turbulence-free air blankets the work surface while users are protected from chemicals manipulated within the hood. The DuraMax hood meets NSF/ANSI standards for personnel, application and environmental protection. Standard Features Polypropylene construction for chemical resistance. The result: NO RUST HEPA filtration for capture of particulate to 0.3 microns in size ISO 5 vertical laminar flow air Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Real time monitoring of installed filtration bed
Request a Quote
Description
The DuraMax™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust’ hood configuration, clean turbulence-free air blankets the work surface while users are protected from chemicals manipulated within the hood. The DuraMax hood meets NSF/ANSI standards for personnel, application and environmental protection. Standard Features Polypropylene construction for chemical resistance. The result: NO RUST HEPA filtration for capture of particulate to 0.3 microns in size ISO 5 vertical laminar flow air Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Real time monitoring of installed filtration bed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HEPA-Filtered Vertical Laminar Flow Fume Hood - DuraMax™ AC8030TELF - AirClean Systems
Creedmoor, NC, United States
HEPA-Filtered Vertical Laminar Flow Fume Hood
DuraMax™ AC8030TELF
HEPA-Filtered Vertical Laminar Flow Fume Hood DuraMax™ AC8030TELF
The DuraMax™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust’ hood configuration, clean turbulence-free air blankets the work surface while users are protected from chemicals manipulated within the hood. The DuraMax hood meets NSF/ANSI standards for personnel, application and environmental protection. Standard Features Polypropylene construction for chemical resistance. The result: NO RUST HEPA filtration for capture of particulate to 0.3 microns in size ISO 5 vertical laminar flow air Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Real time monitoring of installed filtration bed

The DuraMax™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust’ hood configuration, clean turbulence-free air blankets the work surface while users are protected from chemicals manipulated within the hood. The DuraMax hood meets NSF/ANSI standards for personnel, application and environmental protection.

Standard Features

  • Polypropylene construction for chemical resistance. The result: NO RUST
  • HEPA filtration for capture of particulate to 0.3 microns in size
  • ISO 5 vertical laminar flow air
  • Lab event timer

Safety Features

  • Filter safety lockout to ensure correct filter replacement
  • Low airflow alarm warns the user both visually and audibly
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Real time monitoring of installed filtration bed
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Fume and Smoke Collectors
Product Number DuraMax™ AC8030TELF
Product Name HEPA-Filtered Vertical Laminar Flow Fume Hood
Applications Toxic Media
Unlock Full Specs
to access all available technical data

Similar Products

Total Exhaust Polypropylene Fume Hood - AirMax™ AC6030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Polypropylene Total Exhaust Fume Hood - AC5000TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC3000 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Ductless Fume Hood - Independence™ ACRJ4030 - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details