Senther Technologies Co., Ltd Accelerometers 312A-10-LF

Description
Accelerometer X Axis ±10g 0.1Hz ~ 6kHz
Request a Quote Datasheet
Description
Accelerometer X Axis ±10g 0.1Hz ~ 6kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 3137-312A-10-LF-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
3137-312A-10-LF-ND
Accelerometers 3137-312A-10-LF-ND
Accelerometer X Axis ±10g 0.1Hz ~ 6kHz

Accelerometer X Axis ±10g 0.1Hz ~ 6kHz

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - 312A-10-LF - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
312A-10-LF
Sensors, Transducers - Motion Sensors - Accelerometers 312A-10-LF
LIGHTNING PROTECTIVE LOW FREQUEN

LIGHTNING PROTECTIVE LOW FREQUEN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers
Product Number 3137-312A-10-LF-ND 312A-10-LF
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3056F6 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Vibration Sensors - 20022847-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 400 Hz
View Details