Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 15 G [.53 OZ ]
Configuration Features Electrical Connection : Integral Cable
Electrical Characteristics Excitation Voltage Range (VDC) : 24 - 32 Full Scale Output Voltage (VDC) : ±2.5 Zero Acceleration Output (MILV) : ±250
Industry Standards IP Rating : IP62
Mechanical Attachment Sensor Mount Type : Screw Mount
Operation/Applicatio
n Output Current Type : DC
Other Acceleration Range (±) (GFORCE) : 100 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 25
Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer
Signal Characteristics Frequency Response (HZ) : 0-400
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Number of Sensing Axes : Uniaxial
- Primary Product Material : Anodized Aluminum
- Product Weight : 15 G [.53 OZ ]
Configuration Features
- Electrical Connection : Integral Cable
Electrical Characteristics
- Excitation Voltage Range (VDC) : 24 - 32
- Full Scale Output Voltage (VDC) : ±2.5
- Zero Acceleration Output (MILV) : ±250
Industry Standards
Mechanical Attachment
- Sensor Mount Type : Screw Mount
Operation/Application
Other
- Acceleration Range (±) (GFORCE) : 100
- Non-Linearity (FSO) (PCT) : ±1
- Sensitivity (MVG) : 25
Product Type Features
- Accelerometer Type : MEMS DC
- Sensor Package : Plug & Play
- Vibration Sensor Product Type : MEMS Accelerometer
Signal Characteristics
- Frequency Response (HZ) : 0-400
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]