Sensorview In Series Adapter 2P92FST-2P92F-001

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 2P92FST-2P92F-001 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
2P92FST-2P92F-001
In Series Adapter 2P92FST-2P92F-001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 2P92FST-2P92F-001
Product Name In Series Adapter
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details