SSPD-332-2 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-332-2
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-332-2 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
329.00 to 335.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
Flatpack; Flatpack
Frequency
10.00 to 500.00 MHz
Insertion Loss
0.75 dB
View Details
Package Type / Form Factor
Connectorized; connectorized
Frequency
0.00 to 40000.00 MHz
View Details
0º Power Divider Division:
4-Way
Connectors
Type N; N
Operating Temperature
-30 to 75 C (-22 to 167 F)
View Details
Package Type / Form Factor
6-SMD (5 Leads), Flat Lead
Insertion Loss
0.50 dB
Isolation
20.00 dB
View Details
4 suppliers