Mini-Circuits RF Power Dividers/Splitters SBTC-2-10LX+

Description
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead
Request a Quote Datasheet
Description
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SBTC-2-10LX+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10LX+TR-ND
RF Power Dividers/Splitters 3157-SBTC-2-10LX+TR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-10LX+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10LX+DKR-ND
RF Power Dividers/Splitters 3157-SBTC-2-10LX+DKR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-10LX+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10LX+CT-ND
RF Power Dividers/Splitters 3157-SBTC-2-10LX+CT-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
Rf Power Divider Splitter - 851-SBTC-2-10LX+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-SBTC-2-10LX+
Rf Power Divider Splitter 851-SBTC-2-10LX+
5-Pin SM Power Splitter/Combiner, 3.81x4.22x3.94mm Product overview: SBTC-2-10LX+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-10LX+ can be used for catalog matching and distributor lookup.

5-Pin SM Power Splitter/Combiner, 3.81x4.22x3.94mm Product overview: SBTC-2-10LX+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-10LX+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SBTC-2-10LX+ - SBTC-2-10LX+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SBTC-2-10LX+
SBTC-2-10LX+
RF Power Dividers/Splitters - SBTC-2-10LX+ SBTC-2-10LX+
Manufacturer: Mini-Circuits Win Source Part Number: 893724-SBTC-2-10LX+ Features: RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead Package: Reel - TR Package: 6-SMD (5 Leads), Flat Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SBTC-2-10LX+TR, 3157-SBTC-2-10LX+CT, 3157-SBTC-2-10LX+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 893724-SBTC-2-10LX+
Features: RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead
Package: Reel - TR
Package: 6-SMD (5 Leads), Flat Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-SBTC-2-10LX+TR, 3157-SBTC-2-10LX+CT, 3157-SBTC-2-10LX+DKR

Buy Now Datasheet
RF Power Dividers/Splitters - SBTC-2-10LX+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SBTC-2-10LX+
RF Power Dividers/Splitters SBTC-2-10LX+
RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SBTC-2-10LX+TR-ND 851-SBTC-2-10LX+ SBTC-2-10LX+ SBTC-2-10LX+
Product Name RF Power Dividers/Splitters Rf Power Divider Splitter RF Power Dividers/Splitters - SBTC-2-10LX+ RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD (5 Leads), Flat Lead Case AT1739 6-SMD (5 Leads), Flat Lead
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-23-11G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
View Details
PD3-0R616, 3-Way Wilkinson Power Divider - PD3-0R616 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 600.00 to 16000.00 MHz
View Details
Hybrid Combiner - 5o4T150305700 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 Ways Power Splitter, 0.25 - 300 MHz, 75Ω - ZB4PD1-32-75+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details