SSPD-113-8 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-113-8
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-113-8 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
108.00 to 118.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
PC Mount
Frequency
50.00 to 500.00 MHz
Insertion Loss
1.00 dB
View Details
Package Type / Form Factor
Surface Mount; surface-mount
Frequency
10.00 to 6000.00 MHz
View Details
Connectors
SMA; SMA
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency
500.00 to 6000.00 MHz
View Details
Package Type / Form Factor
32-VFQFN Exposed Pad
Insertion Loss
5.50 dB
Isolation
17.00 dB
View Details
4 suppliers