SSPD-113-76 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-113-76
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-113-76 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
1227.00 to 1575.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
8000.00 to 10100.00 MHz
Insertion Loss
1.00 dB
View Details
Package Type / Form Factor
Surface Mount; surface-mount
Frequency
10.00 to 6000.00 MHz
View Details
0º Power Divider Division:
2-Way
Connectors
SMA; Type N; N, SMA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package Type / Form Factor
SOT-23-6
Insertion Loss
0.50 dB
Isolation
16.00 dB
View Details
3 suppliers