SSPD-113-15 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-113-15
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-113-15 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
30.00 to 400.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
3600.00 to 5300.00 MHz
Insertion Loss
1.00 dB
View Details
Package Type / Form Factor
Surface Mount; surface-mount
Frequency
4000.00 to 22000.00 MHz
View Details
0º Power Divider Division:
2-Way
Connectors
Type N; N
Operating Temperature
-30 to 75 C (-22 to 167 F)
View Details
Package Type / Form Factor
6-VDFN
Insertion Loss
0.40 dB
Isolation
18.00 dB
View Details
3 suppliers