SSPD-113-13 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-113-13
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-113-13 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
108.00 to 118.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
PC Mount
Frequency
1.00 to 100.00 MHz
Insertion Loss
0.50 dB
View Details
Package Type / Form Factor
Connectorized; connectorized
Frequency
0.30 to 3000.00 MHz
View Details
Connectors
SMA; Type N; N, SMA
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency
136.00 to 960.00 MHz
View Details
Package Type / Form Factor
0805 (2012 Metric), 6 PC Pad
Insertion Loss
0.70 dB
Isolation
20.00 dB
View Details
4 suppliers