Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDT-20-50

Description
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDT-20-50 is a 2-way power divider/combiner for microwave applications from 1 to 100 MHz, designed for compact size and high performance in a TO-5 package. It offers a nominal coupling of -4.8 dB, a 50 Ω impedance, maximum average power handling of 1 W, and internal power dissipation of 50 mW. The device operates from -55°C to +85°C and weighs 0.1 oz (2.8 g). Specifications include minimum isolation of 30 dB, maximum insertion loss of 0.5 dB, phase balance of 2°, amplitude balance of 0.2 dB, and VSWR of 1.3:1.

Datasheet Summary
Powered by GS/AI

The PDT-20-50 is a 2-way power divider/combiner for microwave applications from 1 to 100 MHz, designed for compact size and high performance in a TO-5 package. It offers a nominal coupling of -4.8 dB, a 50 Ω impedance, maximum average power handling of 1 W, and internal power dissipation of 50 mW. The device operates from -55°C to +85°C and weighs 0.1 oz (2.8 g). Specifications include minimum isolation of 30 dB, maximum insertion loss of 0.5 dB, phase balance of 2°, amplitude balance of 0.2 dB, and VSWR of 1.3:1.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDT-20-50 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDT-20-50
Power Dividers, Combiners, Hybrids PDT-20-50
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 100
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDT-20-50
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor PC Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.50 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDML-30-81 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 21.25 to 141.25 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20-175 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 300.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-3C-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHK-4R-26.7G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 26200.00 to 27200.00 MHz
Insertion Loss 1.50 dB
View Details