S67-1575-86 -- GPS ANTENNA
Sensor Systems, Inc.
GPS ANTENNA
S67-1575-86
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
S67-1575-86 |
|
Product Name
|
GPS ANTENNA |
|
Applications
|
Aerospace or Military; GPS; L1/L2 Active Military
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; Vertical & 2 x Dual Slant ±45°
Primary Frequency Range
2300.0 to 6100.0 MHz
Operating Temperature
-40 to 70 F (-40 to 21.11 C)
View Details
Applications
Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range
2442.5 MHz
Gain
2 dB
View Details
2 suppliers