Sensor Systems, Inc. X-BAND ANTENNA S65-1200-1

Description
X-BAND
Description
X-BAND

Suppliers

Company
Product
Description
Supplier Links
Chatsworth, CA, USA
X-BAND ANTENNA
S65-1200-1
X-BAND ANTENNA S65-1200-1
X-BAND

X-BAND

Supplier's Site

Technical Specifications

  Sensor Systems, Inc.
Product Category Antennas
Product Number S65-1200-1
Product Name X-BAND ANTENNA
Primary Frequency Range 8000.0 to 12000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers