Sensor Developments, Inc. Threaded Rod Load Cell 10188, 10190

Description
This series of threaded rod load cells is designed for general tension measurement applications. Both English and Metric versions are available (models 10188 & 10190, respectively). All models are machined from high strength steel alloy. A durable, molded elastomer cover offers mechanical protection. It also provides strain relief for the integral cable that exits out the side of the load cell and terminates in 3” pigtails.
Description
This series of threaded rod load cells is designed for general tension measurement applications. Both English and Metric versions are available (models 10188 & 10190, respectively). All models are machined from high strength steel alloy. A durable, molded elastomer cover offers mechanical protection. It also provides strain relief for the integral cable that exits out the side of the load cell and terminates in 3” pigtails.

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod Load Cell - 10188, 10190 - Sensor Developments, Inc.
Lake Orion, MI, USA
Threaded Rod Load Cell
10188, 10190
Threaded Rod Load Cell 10188, 10190
This series of threaded rod load cells is designed for general tension measurement applications. Both English and Metric versions are available (models 10188 & 10190, respectively). All models are machined from high strength steel alloy. A durable, molded elastomer cover offers mechanical protection. It also provides strain relief for the integral cable that exits out the side of the load cell and terminates in 3” pigtails.

This series of threaded rod load cells is designed for general tension measurement applications. Both English and Metric versions are available (models 10188 & 10190, respectively). All models are machined from high strength steel alloy. A durable, molded elastomer cover offers mechanical
protection. It also provides strain relief for the integral cable that exits out the side of the load cell and terminates in 3” pigtails.

Supplier's Site

Technical Specifications

  Sensor Developments, Inc.
Product Category Force and Load Sensors
Product Number 10188, 10190
Product Name Threaded Rod Load Cell
Force Rating 2000 to 44960 lbs (907 to 20390 kg)
Accuracy 0.10 ±% Full Scale
Package Rod End - Male
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 1925884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Digital Force Gauge 2 lb/32 oz/1 kg/1000 g/10 N - M4-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Load button for C6B/10MN - 1-C6/10MN/ZL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip; Sensor / Transducer
View Details