SensoPart Ultrasonic sensors UMT 30-350-2PSD-L5

Description
As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors come up against their physical limits. This applies, for example, for objects with uneven surfaces or under difficult ambient conditions, or with highly transparent media as well as moving, highly reflective liquid surfaces. Read more Typical uses of ultrasonic sensors are therefore checking the presence of highly transparent foils and measuring the filling levels in liquid containers. A major advantage of ultrasonic sensors is the absolutely reliable background suppression resulting from their sound time-of-flight measurement principle. close
Description
As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors come up against their physical limits. This applies, for example, for objects with uneven surfaces or under difficult ambient conditions, or with highly transparent media as well as moving, highly reflective liquid surfaces. Read more Typical uses of ultrasonic sensors are therefore checking the presence of highly transparent foils and measuring the filling levels in liquid containers. A major advantage of ultrasonic sensors is the absolutely reliable background suppression resulting from their sound time-of-flight measurement principle. close

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensors - UMT 30-350-2PSD-L5 - SensoPart
Bingham Farms, MI, United States
Ultrasonic sensors
UMT 30-350-2PSD-L5
Ultrasonic sensors UMT 30-350-2PSD-L5
As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors come up against their physical limits. This applies, for example, for objects with uneven surfaces or under difficult ambient conditions, or with highly transparent media as well as moving, highly reflective liquid surfaces. Read more Typical uses of ultrasonic sensors are therefore checking the presence of highly transparent foils and measuring the filling levels in liquid containers. A major advantage of ultrasonic sensors is the absolutely reliable background suppression resulting from their sound time-of-flight measurement principle. close

As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm.

Typical Ultrasonic sensors


Ultrasonic sensors may be a useful alternative where optical sensors come up against their physical limits. This applies, for example, for objects with uneven surfaces or under difficult ambient conditions, or with highly transparent media as well as moving, highly reflective liquid surfaces.

Read more


Typical uses of ultrasonic sensors are therefore checking the presence of highly transparent foils and measuring the filling levels in liquid containers. A major advantage of ultrasonic sensors is the absolutely reliable background suppression resulting from their sound time-of-flight measurement principle.

close

Supplier's Site

Technical Specifications

  SensoPart
Product Category Proximity Sensors
Product Number UMT 30-350-2PSD-L5
Product Name Ultrasonic sensors
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 2.56 to 13.78 inch (65 to 350 mm)
Switching Frequency 0.0120 kHz
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093425 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
2 suppliers
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
View Details