Sensirion Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Sensirion SHT21S

Description
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Sensirion - 41T3225 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Sensirion
41T3225
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Sensirion 41T3225
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

Supplier's Site
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Sensirion - 28X3737 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Sensirion
28X3737
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Sensirion 28X3737
HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, ANALOGUE, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:8s; Temperature Response Time:30s; Sensor Interface Type:I2C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Humidity Sensor, 2 %, 3 Vdc, 0% To 100% Relative Humidity, Dfn, 6, 5 S Rohs Compliant Sensirion - 43T6289 - Newark, An Avnet Company
Chicago, IL, United States
Humidity Sensor, 2 %, 3 Vdc, 0% To 100% Relative Humidity, Dfn, 6, 5 S Rohs Compliant Sensirion
43T6289
Humidity Sensor, 2 %, 3 Vdc, 0% To 100% Relative Humidity, Dfn, 6, 5 S Rohs Compliant Sensirion 43T6289
Humidity Sensor, 2 %, 3 VDC, 0% to 100% Relative Humidity, DFN, 6, 5 s RoHS Compliant: Yes

Humidity Sensor, 2 %, 3 VDC, 0% to 100% Relative Humidity, DFN, 6, 5 s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 41T3225
Product Name Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Sensirion
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Pressure Sensors, Transducers - MPXV2102GP - 928021-MPXV2102GP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motion Sensor ICs - 9130753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SOIC
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details