Sensirion Sensors, Transducers - Gas Sensors SCD41-D-R2

Description
Win Source Part Number: 1352972-SCD41-D-R2 Category: Sensors, Transducers - Gas Sensors Temperature Range - Operating: -10°C ~ 60°C Fake Threat In the Open Market: 49 pct. Type: Air Quality MSL Level: 3 (168 Hours) Mfr: Sensirion AG Package: Tape & Reel Product Status: Active HTSUS: 9027.10.2000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.4V ~ 5.5V Output: I²C Accuracy: ±5%
Request a Quote Datasheet
Description
Win Source Part Number: 1352972-SCD41-D-R2 Category: Sensors, Transducers - Gas Sensors Temperature Range - Operating: -10°C ~ 60°C Fake Threat In the Open Market: 49 pct. Type: Air Quality MSL Level: 3 (168 Hours) Mfr: Sensirion AG Package: Tape & Reel Product Status: Active HTSUS: 9027.10.2000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.4V ~ 5.5V Output: I²C Accuracy: ±5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Gas Sensors - SCD41-D-R2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Gas Sensors
SCD41-D-R2
Sensors, Transducers - Gas Sensors SCD41-D-R2
Win Source Part Number: 1352972-SCD41-D-R2 Category: Sensors, Transducers - Gas Sensors Temperature Range - Operating: -10°C ~ 60°C Fake Threat In the Open Market: 49 pct. Type: Air Quality MSL Level: 3 (168 Hours) Mfr: Sensirion AG Package: Tape & Reel Product Status: Active HTSUS: 9027.10.2000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.4V ~ 5.5V Output: I²C Accuracy: ±5%

Win Source Part Number: 1352972-SCD41-D-R2
Category: Sensors, Transducers - Gas Sensors
Temperature Range - Operating: -10°C ~ 60°C
Fake Threat In the Open Market: 49 pct.
Type: Air Quality
MSL Level: 3 (168 Hours)
Mfr: Sensirion AG
Package: Tape & Reel
Product Status: Active
HTSUS: 9027.10.2000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.4V ~ 5.5V
Output: I²C
Accuracy: ±5%

Buy Now Datasheet
Gas Sensors - 1649-SCD41-D-R2CT-ND - DigiKey
Thief River Falls, MN, United States
Air Quality Sensor I²C

Air Quality Sensor I²C

Buy Now Datasheet
Gas Sensors - 1649-SCD41-D-R2TR-ND - DigiKey
Thief River Falls, MN, United States
Air Quality Sensor I²C

Air Quality Sensor I²C

Buy Now Datasheet
Gas Sensors - 1649-SCD41-D-R2DKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR AIR QUALITY I2C OUTPUT

SENSOR AIR QUALITY I2C OUTPUT

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> Gas Sensors
SCD41-D-R2
Sensors >> Gas Sensors SCD41-D-R2
±5% 空气质量 - Gas Sensors ROHS

±5% 空气质量 - Gas Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Gas Sensors Gas Sensors Gas Sensors
Product Number SCD41-D-R2 1649-SCD41-D-R2CT-ND SCD41-D-R2
Product Name Sensors, Transducers - Gas Sensors Gas Sensors Sensors >> Gas Sensors
Gas Types CO2; (CO2 SENSOR 40 PPM I2C SMD / Air Quality Sensor I²C) CO2
Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - AO2000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Measurement Type Trace
Gas Types CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details
Gas Sensors - 6436-AX-R290-LFL-AOC-ND - DigiKey
Specs
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
ExplorIR-M NDIR CO2 Sensor -  - SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details