Sensidyne, LP Heavy Duty Universal Transmitter 7013893-1

Description
Adding Alarm Relays and RS-485 Output to the SensAlert ® Universal Transmitter opens up many new applications and integration possibilities. The serial output uses Modbus RTU protocol, and a 4-20 mA output is also provided, in addition to three SPDT alarm relays. The expanded user interface (MMI) is magnetic, and functional testing, calibration and alarm setting are menu driven. The LCD display is used to lead the user through all functions, in addition to normally indicating the value, measuring units, and gas name. Three LEDs are provided for alarm annunciation. The Digital transmitter is approved for Class I, Divisions 1 and 2, using optional enclosures. Integrating a large number of transmitters can be achieved by using a multi-drop loop, connecting up to 128 units with two or four wires, plus the required 24 VDC power wiring. Accessories, including duct mount, sample draw equipment, and remote sensor kits provide maximum application flexibility.
Description
Adding Alarm Relays and RS-485 Output to the SensAlert ® Universal Transmitter opens up many new applications and integration possibilities. The serial output uses Modbus RTU protocol, and a 4-20 mA output is also provided, in addition to three SPDT alarm relays. The expanded user interface (MMI) is magnetic, and functional testing, calibration and alarm setting are menu driven. The LCD display is used to lead the user through all functions, in addition to normally indicating the value, measuring units, and gas name. Three LEDs are provided for alarm annunciation. The Digital transmitter is approved for Class I, Divisions 1 and 2, using optional enclosures. Integrating a large number of transmitters can be achieved by using a multi-drop loop, connecting up to 128 units with two or four wires, plus the required 24 VDC power wiring. Accessories, including duct mount, sample draw equipment, and remote sensor kits provide maximum application flexibility.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Universal Transmitter - 7013893-1 - Sensidyne, LP
Clearwater, FL, USA
Heavy Duty Universal Transmitter
7013893-1
Heavy Duty Universal Transmitter 7013893-1
Adding Alarm Relays and RS-485 Output to the SensAlert ® Universal Transmitter opens up many new applications and integration possibilities. The serial output uses Modbus RTU protocol, and a 4-20 mA output is also provided, in addition to three SPDT alarm relays. The expanded user interface (MMI) is magnetic, and functional testing, calibration and alarm setting are menu driven. The LCD display is used to lead the user through all functions, in addition to normally indicating the value, measuring units, and gas name. Three LEDs are provided for alarm annunciation. The Digital transmitter is approved for Class I, Divisions 1 and 2, using optional enclosures. Integrating a large number of transmitters can be achieved by using a multi-drop loop, connecting up to 128 units with two or four wires, plus the required 24 VDC power wiring. Accessories, including duct mount, sample draw equipment, and remote sensor kits provide maximum application flexibility.

Adding Alarm Relays and RS-485 Output to the SensAlert
® Universal Transmitter opens up many new
applications and integration possibilities. The serial output uses Modbus RTU protocol, and a 4-20 mA
output is also provided, in addition to three SPDT alarm relays.
The expanded user interface (MMI) is magnetic, and functional testing, calibration and alarm setting are
menu driven. The LCD display is used to lead the user through all functions, in addition to normally
indicating the value, measuring units, and gas name. Three LEDs are provided for alarm annunciation.
The Digital transmitter is approved for Class I, Divisions 1 and 2, using optional enclosures. Integrating
a large number of transmitters can be achieved by using a multi-drop loop, connecting up to 128 units
with two or four wires, plus the required 24 VDC power wiring.
Accessories, including duct mount, sample draw equipment, and remote sensor kits provide maximum
application flexibility.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Transmitters
Product Number 7013893-1
Product Name Heavy Duty Universal Transmitter
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Toxic; Combustible
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); (Propane (C3H8) 0 to 100% LEL)
Display Digital
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
Electrical Outputs Current; Switch or Relay
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Gas Types O2; (0-10 ppm to 0-50%)
Electrical Outputs Current
View Details
Toxic Gas Sensor/Transmitter - GasPost II, RS485 Series - Acme Engineering Products
Specs
Measurement Type Trace
Gas Types Toxic; Combustible; CO; (0-200 PPM); NO2; (0-10 PPM)
Electrical Outputs Voltage (optional feature)
View Details