SST Sensing Ltd. SprintIR-R

Description
Details Ultra-fast response: up to 50 CO₂ readings per second Optional flow adaptors available for customised setups Energy-efficient solid-state CO₂ sensor Utilises proprietary LED optical technology Communicates via UART interface Integrated auto-calibration for long-term accuracy When rapid and accurate CO₂ measurement is critical, the SprintIR®-R Optical CO₂ Sensor from SST offers unmatched performance. Designed specifically for applications that require high-speed data acquisition, this sensor is capable of delivering up to 50 readings per second—making it one of the fastest CO2 sensors available today*. The SprintIR®-R is ideal for use in fast-changing environments such as medical monitoring, sports science, and research labs, where quick response times are essential. It supports CO2 concentration measurements up to 100%, and is supplied with a flow-through adaptor for precision sample handling. Compact and easy to integrate, this low-power sensor operates at just 3.3V, making it a practical solution for portable, wearable, or battery-powered systems. Communication is straightforward using a UART interface, allowing seamless integration into existing devices and systems. Built on SST’s proprietary solid-state LED technology, the SprintIR®-R provides exceptional speed, stability, and durability. Optional add-ons like a diffusion cap or customised flow-through adapters are available to support your specific application requirements. A variant with temperature and humidity sensing capabilities is also available for multi-parameter monitoring. Whether you’re developing compact health tech or conducting academic research, the SprintIR®-R offers reliable, ultra-fast CO₂ sensing performance. *Performance noted with 0.1 litres per minute flow rate and a 0–10% CO₂ step change.
Request a Quote Datasheet
Description
Details Ultra-fast response: up to 50 CO₂ readings per second Optional flow adaptors available for customised setups Energy-efficient solid-state CO₂ sensor Utilises proprietary LED optical technology Communicates via UART interface Integrated auto-calibration for long-term accuracy When rapid and accurate CO₂ measurement is critical, the SprintIR®-R Optical CO₂ Sensor from SST offers unmatched performance. Designed specifically for applications that require high-speed data acquisition, this sensor is capable of delivering up to 50 readings per second—making it one of the fastest CO2 sensors available today*. The SprintIR®-R is ideal for use in fast-changing environments such as medical monitoring, sports science, and research labs, where quick response times are essential. It supports CO2 concentration measurements up to 100%, and is supplied with a flow-through adaptor for precision sample handling. Compact and easy to integrate, this low-power sensor operates at just 3.3V, making it a practical solution for portable, wearable, or battery-powered systems. Communication is straightforward using a UART interface, allowing seamless integration into existing devices and systems. Built on SST’s proprietary solid-state LED technology, the SprintIR®-R provides exceptional speed, stability, and durability. Optional add-ons like a diffusion cap or customised flow-through adapters are available to support your specific application requirements. A variant with temperature and humidity sensing capabilities is also available for multi-parameter monitoring. Whether you’re developing compact health tech or conducting academic research, the SprintIR®-R offers reliable, ultra-fast CO₂ sensing performance. *Performance noted with 0.1 litres per minute flow rate and a 0–10% CO₂ step change.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SprintIR-R -  - SST Sensing Ltd.
Coatbridge, United Kingdom
SprintIR-R
SprintIR-R
Details Ultra-fast response: up to 50 CO₂ readings per second Optional flow adaptors available for customised setups Energy-efficient solid-state CO₂ sensor Utilises proprietary LED optical technology Communicates via UART interface Integrated auto-calibration for long-term accuracy When rapid and accurate CO₂ measurement is critical, the SprintIR®-R Optical CO₂ Sensor from SST offers unmatched performance. Designed specifically for applications that require high-speed data acquisition, this sensor is capable of delivering up to 50 readings per second—making it one of the fastest CO2 sensors available today*. The SprintIR®-R is ideal for use in fast-changing environments such as medical monitoring, sports science, and research labs, where quick response times are essential. It supports CO2 concentration measurements up to 100%, and is supplied with a flow-through adaptor for precision sample handling. Compact and easy to integrate, this low-power sensor operates at just 3.3V, making it a practical solution for portable, wearable, or battery-powered systems. Communication is straightforward using a UART interface, allowing seamless integration into existing devices and systems. Built on SST’s proprietary solid-state LED technology, the SprintIR®-R provides exceptional speed, stability, and durability. Optional add-ons like a diffusion cap or customised flow-through adapters are available to support your specific application requirements. A variant with temperature and humidity sensing capabilities is also available for multi-parameter monitoring. Whether you’re developing compact health tech or conducting academic research, the SprintIR®-R offers reliable, ultra-fast CO₂ sensing performance. *Performance noted with 0.1 litres per minute flow rate and a 0–10% CO₂ step change.

Details

  • Ultra-fast response: up to 50 CO₂ readings per second
  • Optional flow adaptors available for customised setups
  • Energy-efficient solid-state CO₂ sensor
  • Utilises proprietary LED optical technology
  • Communicates via UART interface
  • Integrated auto-calibration for long-term accuracy

When rapid and accurate CO₂ measurement is critical, the SprintIR®-R Optical CO₂ Sensor from SST offers unmatched performance. Designed specifically for applications that require high-speed data acquisition, this sensor is capable of delivering up to 50 readings per second—making it one of the fastest CO2 sensors available today*.
The SprintIR®-R is ideal for use in fast-changing environments such as medical monitoring, sports science, and research labs, where quick response times are essential. It supports CO2 concentration measurements up to 100%, and is supplied with a flow-through adaptor for precision sample handling.
Compact and easy to integrate, this low-power sensor operates at just 3.3V, making it a practical solution for portable, wearable, or battery-powered systems. Communication is straightforward using a UART interface, allowing seamless integration into existing devices and systems.
Built on SST’s proprietary solid-state LED technology, the SprintIR®-R provides exceptional speed, stability, and durability. Optional add-ons like a diffusion cap or customised flow-through adapters are available to support your specific application requirements. A variant with temperature and humidity sensing capabilities is also available for multi-parameter monitoring.
Whether you’re developing compact health tech or conducting academic research, the SprintIR®-R offers reliable, ultra-fast CO₂ sensing performance.
*Performance noted with 0.1 litres per minute flow rate and a 0–10% CO₂ step change.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name SprintIR-R
Gas Types CO2
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 1921-OXY-LC-V100-455-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
CozIR Blink Miniature -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2; (0 - 2000ppm, 0 - 5000ppm, 0-1%); (0 - 2000ppm, 0 - 5000ppm, 0-1%)
Electrical Outputs Voltage
View Details
Gas Sensors - 1921-O2S-FR-T2-18BM-C-ND - DigiKey
Specs
Electrical Outputs Current
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details
CozIR-A Ambient Air -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details