SST Sensing Ltd. LuminOx Flow-Through

Description
Details Efficient gas sample management with flow-through housing Minimal interference from other gases Compliant with RoHS & REACH regulations Operates seamlessly in vacuum and high-oxygen environments Compatible with microcontrollers like Arduino and Raspberry Pi Delivers accurate readings for partial pressure O₂, percent O₂, temperature, and barometric pressure Rapid response time, with T90 typically under 10 seconds Advanced non-depleting luminescence technology, developed in-house Quick sample availability with short lead times User-friendly software, available for testing Expert design engineersSensor board sold separately The LuminOx Flow-Through Optical Oxygen Sensor ensures a clean gas sample stream, allowing complete separation from the process environment. Developed and manufactured by SST, the LuminOx Flow-Through Optical Oxygen Sensor is part of the LuminOx family—a range of factory-calibrated sensors that measure ambient oxygen levels using fluorescence quenching technology (also known as luminescence quenching). The LOX-02-F model enhances the standard LuminOx oxygen sensor range with faster response times. Its sealed flow-through housing enables optimal sample gas management and offers flexible sensor placement. Leveraging patented non-depleting technology, SST has developed a suite of sensors with extended lifespans, outperforming traditional galvanic sensors in similar applications. Each LuminOx oxygen sensor features built-in temperature and barometric pressure compensation, eliminating the need for external adjustments. It connects directly to the customer’s USART, requiring no additional signal conditioning circuitry. LuminOx is a solid-state sensor containing no lead or liquid electrolytes, ensuring 100% RoHS compliance. With virtually no cross-sensitivity, it excels in environments where other sensor technologies struggle with mixed gas compositions. By measuring the partial pressure of oxygen (ppO₂), combined with internal barometric pressure data, the sensor calculates oxygen concentration (O₂%). The USART output delivers O₂%, ppO₂, barometric pressure, internal temperature, and sensor status for streamlined integration.
Request a Quote Datasheet
Description
Details Efficient gas sample management with flow-through housing Minimal interference from other gases Compliant with RoHS & REACH regulations Operates seamlessly in vacuum and high-oxygen environments Compatible with microcontrollers like Arduino and Raspberry Pi Delivers accurate readings for partial pressure O₂, percent O₂, temperature, and barometric pressure Rapid response time, with T90 typically under 10 seconds Advanced non-depleting luminescence technology, developed in-house Quick sample availability with short lead times User-friendly software, available for testing Expert design engineersSensor board sold separately The LuminOx Flow-Through Optical Oxygen Sensor ensures a clean gas sample stream, allowing complete separation from the process environment. Developed and manufactured by SST, the LuminOx Flow-Through Optical Oxygen Sensor is part of the LuminOx family—a range of factory-calibrated sensors that measure ambient oxygen levels using fluorescence quenching technology (also known as luminescence quenching). The LOX-02-F model enhances the standard LuminOx oxygen sensor range with faster response times. Its sealed flow-through housing enables optimal sample gas management and offers flexible sensor placement. Leveraging patented non-depleting technology, SST has developed a suite of sensors with extended lifespans, outperforming traditional galvanic sensors in similar applications. Each LuminOx oxygen sensor features built-in temperature and barometric pressure compensation, eliminating the need for external adjustments. It connects directly to the customer’s USART, requiring no additional signal conditioning circuitry. LuminOx is a solid-state sensor containing no lead or liquid electrolytes, ensuring 100% RoHS compliance. With virtually no cross-sensitivity, it excels in environments where other sensor technologies struggle with mixed gas compositions. By measuring the partial pressure of oxygen (ppO₂), combined with internal barometric pressure data, the sensor calculates oxygen concentration (O₂%). The USART output delivers O₂%, ppO₂, barometric pressure, internal temperature, and sensor status for streamlined integration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LuminOx Flow-Through -  - SST Sensing Ltd.
Coatbridge, United Kingdom
LuminOx Flow-Through
LuminOx Flow-Through
Details Efficient gas sample management with flow-through housing Minimal interference from other gases Compliant with RoHS & REACH regulations Operates seamlessly in vacuum and high-oxygen environments Compatible with microcontrollers like Arduino and Raspberry Pi Delivers accurate readings for partial pressure O₂, percent O₂, temperature, and barometric pressure Rapid response time, with T90 typically under 10 seconds Advanced non-depleting luminescence technology, developed in-house Quick sample availability with short lead times User-friendly software, available for testing Expert design engineersSensor board sold separately The LuminOx Flow-Through Optical Oxygen Sensor ensures a clean gas sample stream, allowing complete separation from the process environment. Developed and manufactured by SST, the LuminOx Flow-Through Optical Oxygen Sensor is part of the LuminOx family—a range of factory-calibrated sensors that measure ambient oxygen levels using fluorescence quenching technology (also known as luminescence quenching). The LOX-02-F model enhances the standard LuminOx oxygen sensor range with faster response times. Its sealed flow-through housing enables optimal sample gas management and offers flexible sensor placement. Leveraging patented non-depleting technology, SST has developed a suite of sensors with extended lifespans, outperforming traditional galvanic sensors in similar applications. Each LuminOx oxygen sensor features built-in temperature and barometric pressure compensation, eliminating the need for external adjustments. It connects directly to the customer’s USART, requiring no additional signal conditioning circuitry. LuminOx is a solid-state sensor containing no lead or liquid electrolytes, ensuring 100% RoHS compliance. With virtually no cross-sensitivity, it excels in environments where other sensor technologies struggle with mixed gas compositions. By measuring the partial pressure of oxygen (ppO₂), combined with internal barometric pressure data, the sensor calculates oxygen concentration (O₂%). The USART output delivers O₂%, ppO₂, barometric pressure, internal temperature, and sensor status for streamlined integration.

Details

  • Efficient gas sample management with flow-through housing
  • Minimal interference from other gases
  • Compliant with RoHS & REACH regulations
  • Operates seamlessly in vacuum and high-oxygen environments
  • Compatible with microcontrollers like Arduino and Raspberry Pi
  • Delivers accurate readings for partial pressure O₂, percent O₂, temperature, and barometric pressure
  • Rapid response time, with T90 typically under 10 seconds
  • Advanced non-depleting luminescence technology, developed in-house
  • Quick sample availability with short lead times
  • User-friendly software, available for testing
  • Expert design engineersSensor board sold separately

The LuminOx Flow-Through Optical Oxygen Sensor ensures a clean gas sample stream, allowing complete separation from the process environment. Developed and manufactured by SST, the LuminOx Flow-Through Optical Oxygen Sensor is part of the LuminOx family—a range of factory-calibrated sensors that measure ambient oxygen levels using fluorescence quenching technology (also known as luminescence quenching).
The LOX-02-F model enhances the standard LuminOx oxygen sensor range with faster response times. Its sealed flow-through housing enables optimal sample gas management and offers flexible sensor placement. Leveraging patented non-depleting technology, SST has developed a suite of sensors with extended lifespans, outperforming traditional galvanic sensors in similar applications. Each LuminOx oxygen sensor features built-in temperature and barometric pressure compensation, eliminating the need for external adjustments. It connects directly to the customer’s USART, requiring no additional signal conditioning circuitry.
LuminOx is a solid-state sensor containing no lead or liquid electrolytes, ensuring 100% RoHS compliance. With virtually no cross-sensitivity, it excels in environments where other sensor technologies struggle with mixed gas compositions. By measuring the partial pressure of oxygen (ppO₂), combined with internal barometric pressure data, the sensor calculates oxygen concentration (O₂%). The USART output delivers O₂%, ppO₂, barometric pressure, internal temperature, and sensor status for streamlined integration.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name LuminOx Flow-Through
Gas Types O2; (0—25% O2)
Unlock Full Specs
to access all available technical data

Similar Products

ExplorIR-M NDIR CO2 Sensor -  - SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details
Gas Sensors - 1921-O2S-FR-T2-18C-ND - DigiKey
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details
Gas Sensors - 1921-O2S-T6-SH-ND - DigiKey
SST Sensing Ltd.
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details
Gas Sensors - 1921-O2S-T6-H-ND - DigiKey
SST Sensing Ltd.
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details