The 592S-EETC is a single-phase E1 Plus electronic overload relay rated for 9 to 45 A, with selectable trip classes of 10, 15, 20, or 30 and adjustable manual or automatic reset. It features current measurement-based thermal protection, ambient temperature compensation, phase loss detection with a 3-second response, and isolated N.C. and N.O. contacts rated for 600 V. The device mounts directly to a NEMA contactor and supports DIN rail or panel mounting. It complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked.
Bulletin 592S, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 9-45 Amps (1 Phase), Mounts to NEMA Contactor,
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 592S-EETC |
| Product Name | E1 Plus 9-45 A Overload Relay |