Sensata Technologies Circuit Breakers & Accessories T11-1-4.00A-01-11C-V

Description
Thermal Circuit Breaker
Request a Quote Datasheet
Description
Thermal Circuit Breaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circuit Breakers & Accessories
T11-1-4.00A-01-11C-V
Circuit Breakers & Accessories T11-1-4.00A-01-11C-V
Thermal Circuit Breaker

Thermal Circuit Breaker

Buy Now
Circuit Protection - Circuit Breakers - T11-1-4.00A-01-11C-V - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
T11-1-4.00A-01-11C-V
Circuit Protection - Circuit Breakers T11-1-4.00A-01-11C-V
Win Source Part Number: 1097680-T11-1-4.00A- 01-11C-V Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Toggle Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CMB-053-11C3N-B-A; CTB-B-B-05; KD1-5; CLB-053-11A3N-B-A; PP11-62-5.00A-OC-V; PR11-1-5.00A-XX; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: T11-1

Win Source Part Number: 1097680-T11-1-4.00A-01-11C-V
Category: Circuit Protection>Circuit Breakers
Series: SNAPAK®
Package: Bulk
Standard Package: 1
Actuator Type: Toggle
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): CMB-053-11C3N-B-A; CTB-B-B-05; KD1-5; CLB-053-11A3N-B-A; PP11-62-5.00A-OC-V; PR11-1-5.00A-XX;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: T11-1

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number T11-1-4.00A-01-11C-V T11-1-4.00A-01-11C-V
Product Name Circuit Breakers & Accessories Circuit Protection - Circuit Breakers
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - Q513-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 486-2399-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details