Infineon Technologies AG Solid State Relays PVT312PBF

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVT312PBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVT312PBF-ND
Solid State Relays PVT312PBF-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PVT312PBF - 1090802-PVT312PBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVT312PBF
1090802-PVT312PBF
Solid State Relays - PVT312PBF 1090802-PVT312PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1090802-PVT312PBF Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 190mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1090802-PVT312PBF
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 190mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Active
Max On Resistance: 10 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - PVT312PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVT312PBF
Relays - Solid State Relays PVT312PBF
SSR RELAY SPST-NO 190MA 0-250V

SSR RELAY SPST-NO 190MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVT312PBF
Solid State Relays - PCB Mount PVT312PBF
Solid State Relays - PCB Mount 250V 1 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 250V 1 Form A Photo Voltaic Relay

Buy Now Datasheet
Ssr, Photo Mosfet, 250V, 190Ma; Contact Form Infineon - 84K9006 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 250V, 190Ma; Contact Form Infineon
84K9006
Ssr, Photo Mosfet, 250V, 190Ma; Contact Form Infineon 84K9006
SSR, PHOTO MOSFET, 250V, 190mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:190mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes

SSR, PHOTO MOSFET, 250V, 190mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:190mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVT312PBF-ND 1090802-PVT312PBF PVT312PBF PVT312PBF 84K9006
Product Name Solid State Relays Solid State Relays - PVT312PBF Relays - Solid State Relays Solid State Relays - PCB Mount Ssr, Photo Mosfet, 250V, 190Ma; Contact Form Infineon
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394070248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details