The G3VM-352F is a MOS FET relay in a DIP 8-pin surface-mount package with a DPST-NO (2a) contact form, designed for switching loads up to 350 V AC/DC and continuous currents up to 120 mA. It features a maximum ON resistance of 25 Ω, input forward voltage of 1.15 V at 10 mA, and an input current rating of 7.5 mA for recommended operation. The device offers a dielectric strength of 2,500 Vrms between input and output, with an operating temperature range of -40 °C to +85 °C. It is certified by UL as recognized (File No. E80555) and meets EN/IEC standards certified by BSI. The package dimensions are 9.66 mm × 6.4 mm, with surface-mount gull-wing terminals, and the weight is 0.54 g.
SSR, MOSFET, 350V, 100mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Forward Voltage:1.15VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 45J4048 |
| Product Name | Ssr, Mosfet, 350V, 100Ma; Contact Form Omron Electronic Components |
| Application Type | Latching |