Pickering Electronics Series 111 111RF-1-A-5/1

Description
The Pickering Series 111 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches by 0.4 inches pitch. They have an identical footprint to the Series 110 and 112 but the height is reduced to only 0.26 inches (6.6mm). The switch rating of 3 Watts is adequate for most instrumentation applications. If a higher power rating is required, please look at our Series 110 or 112 which have a 10 Watts rating and an identical pin-out. The range also includes the type 111RF, a 50 ohms coaxial device suitable for use up to 1.5GHz. These relays require around one third the board area of the more usual 0.2 x 0.8 inch devices and are ideal for high density applications. Two package styles are available: The type 111 is encapsulated in a mu-metal can. The coaxial version, type 111RF, is also available in this package style. The type 111P is encapsulated in a plastic package and features an internal mu-metal screen. An internal diode is an option in both types. Magnetic screening is essential to avoid magnetic interaction problems. Interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction fi gure of around 40 %. Relays of this size would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 111 have an interaction fi gure of around 1 percent.
Datasheet
Description
The Pickering Series 111 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches by 0.4 inches pitch. They have an identical footprint to the Series 110 and 112 but the height is reduced to only 0.26 inches (6.6mm). The switch rating of 3 Watts is adequate for most instrumentation applications. If a higher power rating is required, please look at our Series 110 or 112 which have a 10 Watts rating and an identical pin-out. The range also includes the type 111RF, a 50 ohms coaxial device suitable for use up to 1.5GHz. These relays require around one third the board area of the more usual 0.2 x 0.8 inch devices and are ideal for high density applications. Two package styles are available: The type 111 is encapsulated in a mu-metal can. The coaxial version, type 111RF, is also available in this package style. The type 111P is encapsulated in a plastic package and features an internal mu-metal screen. An internal diode is an option in both types. Magnetic screening is essential to avoid magnetic interaction problems. Interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction fi gure of around 40 %. Relays of this size would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 111 have an interaction fi gure of around 1 percent.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 111
111RF-1-A-5/1
Series 111 111RF-1-A-5/1
The Pickering Series 111 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches by 0.4 inches pitch. They have an identical footprint to the Series 110 and 112 but the height is reduced to only 0.26 inches (6.6mm). The switch rating of 3 Watts is adequate for most instrumentation applications. If a higher power rating is required, please look at our Series 110 or 112 which have a 10 Watts rating and an identical pin-out. The range also includes the type 111RF, a 50 ohms coaxial device suitable for use up to 1.5GHz. These relays require around one third the board area of the more usual 0.2 x 0.8 inch devices and are ideal for high density applications. Two package styles are available: The type 111 is encapsulated in a mu-metal can. The coaxial version, type 111RF, is also available in this package style. The type 111P is encapsulated in a plastic package and features an internal mu-metal screen. An internal diode is an option in both types. Magnetic screening is essential to avoid magnetic interaction problems. Interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction fi gure of around 40 %. Relays of this size would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 111 have an interaction fi gure of around 1 percent.

The Pickering Series 111 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches by 0.4 inches pitch. They have an identical footprint to the Series 110 and 112 but the height is reduced to only 0.26 inches (6.6mm). The switch rating of 3 Watts is adequate for most instrumentation applications. If a higher power rating is required, please look at our Series 110 or 112 which have a 10 Watts rating and an identical pin-out. The range also includes the type 111RF, a 50 ohms coaxial device suitable for use up to 1.5GHz.

These relays require around one third the board area of the more usual 0.2 x 0.8 inch devices and are ideal for high density applications.

Two package styles are available:

The type 111 is encapsulated in a mu-metal can. The coaxial version, type 111RF, is also available in this package style.

The type 111P is encapsulated in a plastic package and features an internal mu-metal screen. An internal diode is an option in both types.

Magnetic screening is essential to avoid magnetic interaction problems. Interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction fi gure of around 40 %. Relays of this size would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 111 have an interaction fi gure of around 1 percent.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 111RF-1-A-5/1
Product Name Series 111
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-316 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Type 20.22 - Modular step relay 16A - 202280124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Jwd-171-17=Reed Relays Rohs Compliant Te Connectivity - 80AH4132 - Newark, An Avnet Company
Specs
Relay Type Reed Relay
Approvals RoHS
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details