Designed for reversing motors such as those used to operate winches, hoists, windlasses, and snowplow blades, the Reversing Solenoids Series 75 A Motor Reversing Intermittent-Duty Solenoid Relay integrates two solenoids into one product for cost and space savings and simpler wiring. The two integral solenoids provide dynamic braking for permanent magnet motors when neither coil is energized.This motor reversing solenoid relay (24450-BP) features a 12 V dc common ground coil with blade terminals. For durability and protection against the harsh elements typically found in commercial automotive environments, the housing is made from glass-reinforced nylon.This model comes in blister packaging for easy retail display. Intermittent-duty reversing solenoid with a 75 A make and break rating (maximum ON time of 5 minutes) 12 V dc common ground coil with Quick Connect blade connectors Blister packaging makes retail display simple
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 24450-BP |
| Product Name | 12 V DC and 24 V DC 75 A Motor Reversing Intermittent-Duty Solenoid Relays with Dynamic Braking |
| Maximum Switching Current | 75.00 amps |