Pickering Electronics Series 107 107-1-A-5/4D

Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Datasheet
Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 107
107-1-A-5/4D
Series 107 107-1-A-5/4D
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.

The mu-metal case ensures virtually total magnetic screening, see explanation below.

Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.

If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 107-1-A-5/4D
Product Name Series 107
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-376 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170125010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Electromechanical Relays & Contactors - 1-1393771-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details