Littelfuse, Inc. 31 V Max 85 A Solid State DC Solenoid Relay Switch 48785

Description
Suitable for high inrush demand circuits, the Standard Solid State Relay Series 31 V Max 85 A Solid State DC Solenoid Relay Switch (48785) offers extended protection against adverse environments thanks to its fully encapsulated construction, and it has no moving parts to wear out. The fully electronic switching mechanism means there are no electrical arcs, delivering a safe, reliable design.Designed for 12 to 24 V DC systems, this aluminum-bodied solid state relay (SSR) requires a very low control current and is suitable for both high-side switching and low-side switching applications.
Request a Quote Datasheet
Description
Suitable for high inrush demand circuits, the Standard Solid State Relay Series 31 V Max 85 A Solid State DC Solenoid Relay Switch (48785) offers extended protection against adverse environments thanks to its fully encapsulated construction, and it has no moving parts to wear out. The fully electronic switching mechanism means there are no electrical arcs, delivering a safe, reliable design.Designed for 12 to 24 V DC systems, this aluminum-bodied solid state relay (SSR) requires a very low control current and is suitable for both high-side switching and low-side switching applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
31 V Max 85 A Solid State DC Solenoid Relay Switch - 48785 - Littelfuse, Inc.
Rosemont, IL, United States
31 V Max 85 A Solid State DC Solenoid Relay Switch
48785
31 V Max 85 A Solid State DC Solenoid Relay Switch 48785
Suitable for high inrush demand circuits, the Standard Solid State Relay Series 31 V Max 85 A Solid State DC Solenoid Relay Switch (48785) offers extended protection against adverse environments thanks to its fully encapsulated construction, and it has no moving parts to wear out. The fully electronic switching mechanism means there are no electrical arcs, delivering a safe, reliable design.Designed for 12 to 24 V DC systems, this aluminum-bodied solid state relay (SSR) requires a very low control current and is suitable for both high-side switching and low-side switching applications.

Suitable for high inrush demand circuits, the Standard Solid State Relay Series 31 V Max 85 A Solid State DC Solenoid Relay Switch (48785) offers extended protection against adverse environments thanks to its fully encapsulated construction, and it has no moving parts to wear out. The fully electronic switching mechanism means there are no electrical arcs, delivering a safe, reliable design.Designed for 12 to 24 V DC systems, this aluminum-bodied solid state relay (SSR) requires a very low control current and is suitable for both high-side switching and low-side switching applications.

Datasheet
Solid State Relays - F8778-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
F8778-ND
Solid State Relays F8778-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Relays - Solid State Relays - 48785 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
48785
Relays - Solid State Relays 48785
SSR RELAY SPST-NO 85A

SSR RELAY SPST-NO 85A

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
48785
Solid State Relays - Industrial Mount 48785
Solid State Relays - Industrial Mount SOL SOLID_STATE 85AMP

Solid State Relays - Industrial Mount SOL SOLID_STATE 85AMP

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 48785 F8778-ND 48785 48785
Product Name 31 V Max 85 A Solid State DC Solenoid Relay Switch Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Maximum Switching Current 85.00 amps
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G1(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers