The ultrasonic level transmitter is a non-contact device for continuous liquid level measurement, operating on the transit time principle with a 4-20 mA two-wire output and integrated display and programming buttons. It operates on 12 to 36 V DC and is available with PP or PVDF sensor materials. This specific variant uses a PVDF sensor and has a measuring range of 0.2 to 4 meters, threaded BSP 1.5-inch connection, and weighs 0.790 kg.
Continous measuring, display, 4-20 mA
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300131 |
| Product Name | Measurement - Level - ultrasonic |
| Media Type | Liquid |