Sensata Technologies Float Switch, Vert; Operating Pressure Max Sensata/cynergy3 RSF53V100MC

Description
FLOAT SWITCH, VERT; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:RSF50 Series; SVHC:No SVHC (17-Dec-2015); AC Power:3VA; Body Material:Nylon (Polyamide); Colour:Black; Contact
Datasheet
Description
FLOAT SWITCH, VERT; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:RSF50 Series; SVHC:No SVHC (17-Dec-2015); AC Power:3VA; Body Material:Nylon (Polyamide); Colour:Black; Contact
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Vert; Operating Pressure Max Sensata/cynergy3 - 46WX3239 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Vert; Operating Pressure Max Sensata/cynergy3
46WX3239
Float Switch, Vert; Operating Pressure Max Sensata/cynergy3 46WX3239
FLOAT SWITCH, VERT; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:RSF50 Series; SVHC:No SVHC (17-Dec-2015); AC Power:3VA; Body Material:Nylon (Polyamide); Colour:Black; Contact

FLOAT SWITCH, VERT; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:RSF50 Series; SVHC:No SVHC (17-Dec-2015); AC Power:3VA; Body Material:Nylon (Polyamide); Colour:Black; Contact

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 46WX3239
Product Name Float Switch, Vert; Operating Pressure Max Sensata/cynergy3
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Wide Band Level Control “Pump Up” - OKC-2291 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details