Crydom Corporation Ssr, 48-600Vac, 95A, Panel; Contact Configuration Sensata/crydom PM2260D95V

Description
SSR, 48-600VAC, 95A, PANEL; Contact Configuration:SPST-N O; Load Current:95A; Operating Voltage Max:600VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:48VAC; Control VoltageRoHS Compliant: Yes
Datasheet
Description
SSR, 48-600VAC, 95A, PANEL; Contact Configuration:SPST-N O; Load Current:95A; Operating Voltage Max:600VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:48VAC; Control VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, 48-600Vac, 95A, Panel; Contact Configuration Sensata/crydom - 76Y4967 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 48-600Vac, 95A, Panel; Contact Configuration Sensata/crydom
76Y4967
Ssr, 48-600Vac, 95A, Panel; Contact Configuration Sensata/crydom 76Y4967
SSR, 48-600VAC, 95A, PANEL; Contact Configuration:SPST-N O; Load Current:95A; Operating Voltage Max:600VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:48VAC; Control VoltageRoHS Compliant: Yes

SSR, 48-600VAC, 95A, PANEL; Contact Configuration:SPST-NO; Load Current:95A; Operating Voltage Max:600VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:48VAC; Control VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, 48-600Vac, 95A, Panel; Contact Configuration Sensata/crydom - 51AC7320 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 48-600Vac, 95A, Panel; Contact Configuration Sensata/crydom
51AC7320
Ssr, 48-600Vac, 95A, Panel; Contact Configuration Sensata/crydom 51AC7320
SSR, 48-600VAC, 95A, PANEL; Contact Configuration:SPST-N O; Load Current:95A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, 48-600VAC, 95A, PANEL; Contact Configuration:SPST-NO; Load Current:95A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
PM2260D95V
Solid State Relays - Industrial Mount PM2260D95V
Solid State Relays - Industrial Mount 95A 4-32VDC 600VAC .5-3HP kW Scrw Term

Solid State Relays - Industrial Mount 95A 4-32VDC 600VAC .5-3HP kW Scrw Term

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 76Y4967 51AC7320 PM2260D95V
Product Name Ssr, 48-600Vac, 95A, Panel; Contact Configuration Sensata/crydom Ssr, 48-600Vac, 95A, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Application Type Latching Latching
Mounting Panel; Panel Panel; Panel Mount
Turn-On Switching Zero Switching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details