maxon DC-Tacho DCT 22, 0.52 Volt 118910

Description
High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
Datasheet
Description
High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-Tacho DCT 22, 0.52 Volt - 118910 - maxon
Taunton, MA, USA
DC-Tacho DCT 22, 0.52 Volt
118910
DC-Tacho DCT 22, 0.52 Volt 118910
High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.

High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Tachometer Generators and Tachogenerators
Product Number 118910
Product Name DC-Tacho DCT 22, 0.52 Volt
Type of Output DC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Tacho DCT 22, 0.52 Volt - 118909 - maxon
Specs
Type of Output DC
Generated Voltage 0.5200 Volts / 1000 rpm
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Tachometer Generators - TG-234402P - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Type of Output DC
Generated Voltage 6 Volts / 1000 rpm
Maximum Speed 7000 rpm
View Details
Tachogenerator - MTG-85-17 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Type of Output DC
Ripple 2 % of Output Voltage
Features MIL-SPEC; Weather Proof
View Details
AC Motor-Tachometer-Generator - 55-39 - ARC Systems, Inc.
Specs
Type of Output AC
Generated Voltage 0.1000 to 3.1 Volts / 1000 rpm
Maximum Speed 5600 rpm
View Details