Island Components Group Motor Tachometer, 400 Cycles IIC-001

Description
We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our motors for specific applications. We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
Description
We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our motors for specific applications. We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.

Suppliers

Company
Product
Description
Supplier Links
Motor Tachometer, 400 Cycles - IIC-001 - Island Components Group
Holbrook, NY, USA
Motor Tachometer, 400 Cycles
IIC-001
Motor Tachometer, 400 Cycles IIC-001
We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our motors for specific applications. We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
  • We have a wide variety of motor types:
    • AC 50/60/400/800Hz
    • DC brush-type and brushless
    • Converter-driven
    • Specialty split-field and shunt motors
    • Induction
    • Synchronous
    • Universal
    • Hysteresis
    • Other types
  • We supply hundreds of motor and motor generator products for military and commercial aerospace and industry.
  • Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems.
  • We can combine electronic controllers with our motors for specific applications.
  • We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement.
  • Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
Supplier's Site

Technical Specifications

  Island Components Group
Product Category Tachometer Generators and Tachogenerators
Product Number IIC-001
Product Name Motor Tachometer, 400 Cycles
Type of Output AC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Tachometer, 400 Cycles - IIA-006 - Island Components Group
Specs
Type of Output AC
Generated Voltage 0.5000 Volts / 1000 rpm
Maximum Speed 6800 rpm
View Details
Tachometer Generators - TG-234402P - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Type of Output DC
Generated Voltage 6 Volts / 1000 rpm
Maximum Speed 7000 rpm
View Details
Tachogenerator - MTG-85-17 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Type of Output DC
Ripple 2 % of Output Voltage
Features MIL-SPEC; Weather Proof
View Details