Sensata Technologies Float, Level Sensors MS10C

Description
Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1023-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1023-ND
Float, Level Sensors 725-1023-ND
Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount

Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 89C5060 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
89C5060
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 89C5060
LIQUID LEVEL SENSOR; Operating Pressure Max:10bar; Sensor Body Material:-; Output Current:10A; Product Range:MS Series; Body Material:Polyethylen e; Operating Pressure Range:0bar to 10bar; Operating Temperature Max:55°C RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:10bar; Sensor Body Material:-; Output Current:10A; Product Range:MS Series; Body Material:Polyethylene; Operating Pressure Range:0bar to 10bar; Operating Temperature Max:55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1023-ND 89C5060
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Transmitter - 2880-LT - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details