Liquid Level Sensor Switch (Single Float) SPST-NO Output Cable Mount
SENSOR, FLOAT SWITCH, SPST-NO, PE; Operating Pressure Max:10bar; Sensor Body Material:PE (Polyethylene); Output Current:10A; Product Range:-; SVHC:No SVHC (17-Dec-2015); Output Type:NO RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors |
| Product Number | 2056910 | 725-1021-ND | 49Y1201 |
| Product Name | Float Switches | Float, Level Sensors | Sensor, Float Switch, Spst-No, Pe; Operating Pressure Max Sensata/cynergy3 |
| Maximum Operating Pressure | 145 psi (102 m H2O) | 145 psi (102 m H2O) | |
| Meter Technology Type | Mechanical/magnetic Floats; Other (Such as tilt etc.) | Mechanical/magnetic Floats | |
| Device Classification | Sensor Only |