Aratas America LLC G3VM-21PR□ MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) G3VM-21PR10

Description
USOP Package with Low Output Capacitance and ON Resistance Load voltage 20V
Request a Quote Datasheet
Description
USOP Package with Low Output Capacitance and ON Resistance Load voltage 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-21PR□ MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) - G3VM-21PR10 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-21PR□ MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R)
G3VM-21PR10
G3VM-21PR□ MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) G3VM-21PR10
USOP Package with Low Output Capacitance and ON Resistance Load voltage 20V

USOP Package with Low Output
Capacitance and ON Resistance

  • Load voltage 20V
Supplier's Site Datasheet
Solid State Relays - G3VM-21PR10 - 919443-G3VM-21PR10 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-21PR10
919443-G3VM-21PR10
Solid State Relays - G3VM-21PR10 919443-G3VM-21PR10
Manufacturer: Omron Win Source Part Number: 919443-G3VM-21PR10 Series: G3VM Features: Solid State SPST-NO (1 Form A) 4-SMD (0.128", 3.25mm) Package: Bulk Package: 4-SMD (0.128", 3.25mm) Mounting: Surface Mount Part Status: Obsolete Categories: Relays Case / Package: 4-USOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8536.41.0030

Manufacturer: Omron
Win Source Part Number: 919443-G3VM-21PR10
Series: G3VM
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.128", 3.25mm)
Package: Bulk
Package: 4-SMD (0.128", 3.25mm)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
Case / Package: 4-USOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8536.41.0030

Buy Now Datasheet
Solid State Relays - G3VM-21PR10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM-21PR10-ND
Solid State Relays G3VM-21PR10-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Relays - Solid State Relays G3VM-21PR10
SSR RELAY SPST-NO 200MA 0-20V

SSR RELAY SPST-NO 200MA 0-20V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-21PR10
Solid State Relays - PCB Mount G3VM-21PR10
Solid State Relays - PCB Mount MOSFET SS Relay 20V USOP4

Solid State Relays - PCB Mount MOSFET SS Relay 20V USOP4

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-21PR10 919443-G3VM-21PR10 G3VM-21PR10-ND G3VM-21PR10 G3VM-21PR10
Product Name G3VM-21PR□ MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) Solid State Relays - G3VM-21PR10 Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Mounting PCBoard; Surface Mount PCBoard Surface Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-41LR4(TR05)CT-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
G3VM-31QV2H/61QV3H/61QV4H/61QV3L MOSFET Relays S-VSON(L), Voltage Driven Type - G3VM-31QV2H(TR05) - Aratas America LLC
Specs
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Solid State Relays - Z2450-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers