BEI Duncan Electronics Internal Position Transducer Model 6320

Description
Infinite resolution, within 13 mm repeatability
Datasheet
Description
Infinite resolution, within 13 mm repeatability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal Position Transducer - Model 6320 - BEI Duncan Electronics
Goleta, CA, USA
Internal Position Transducer
Model 6320
Internal Position Transducer Model 6320
Infinite resolution, within 13 mm repeatability

Infinite resolution, within 13 mm repeatability

Supplier's Site Datasheet

Technical Specifications

  BEI Duncan Electronics
Product Category Linear Position Sensors
Product Number Model 6320
Product Name Internal Position Transducer
Sensor Technology Linear Potentiometer
Body Shape Cylindrical
Measurement Range 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Specs
Sensor Technology Hall Effect Position Sensor
Body Shape Rectangular
Power Requirements DC Powered
View Details