RDP Electrosense SSA Seawater Submersible LVDT Displacement Transducer SSA2000

Description
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer. The SS series LVDTs are specially designed for use in sea water and heavy industrial environments with some corrosive chemicals. These LVDTs are made of welded 316 stainless steel and have a through bore plus very heavy construction. Therefore, the SS series LVDTs are capable of withstanding the most arduous industrial applications as well as 10 years seawater submersion at a depth of up to 2.3km.
Request a Quote
Description
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer. The SS series LVDTs are specially designed for use in sea water and heavy industrial environments with some corrosive chemicals. These LVDTs are made of welded 316 stainless steel and have a through bore plus very heavy construction. Therefore, the SS series LVDTs are capable of withstanding the most arduous industrial applications as well as 10 years seawater submersion at a depth of up to 2.3km.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SSA Seawater Submersible LVDT Displacement Transducer - SSA2000 - RDP Electrosense
Pottstown, PA, United States
SSA Seawater Submersible LVDT Displacement Transducer
SSA2000
SSA Seawater Submersible LVDT Displacement Transducer SSA2000
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer. The SS series LVDTs are specially designed for use in sea water and heavy industrial environments with some corrosive chemicals. These LVDTs are made of welded 316 stainless steel and have a through bore plus very heavy construction. Therefore, the SS series LVDTs are capable of withstanding the most arduous industrial applications as well as 10 years seawater submersion at a depth of up to 2.3km.

These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer.
This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life.
Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer.
The SS series LVDTs are specially designed for use in sea water and heavy industrial environments with some corrosive chemicals. These LVDTs are made of welded 316 stainless steel and have a through bore plus very heavy construction. Therefore, the SS series LVDTs are capable of withstanding the most arduous industrial applications as well as 10 years seawater submersion at a depth of up to 2.3km.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Linear Position Sensors
Product Number SSA2000
Product Name SSA Seawater Submersible LVDT Displacement Transducer
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
Linearity 0.5000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

ACW Submersible LVDT Displacement Transducer - ACW1000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC6000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 5.91 inch (150 mm)
View Details
ACT LVDT Displacement Transducer - ACT500C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
DCWV Submersible LVDT Displacement Transducer . Supply 24V, Output 0..10V - DCWV4000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details