Sensata Technologies Sensor, Float Switch, Spst-No, Ss; Operating Pressure Max Sensata/cynergy3 MC050AH

Description
SENSOR, FLOAT SWITCH, SPST-NO, SS; Operating Pressure Max:4bar; Sensor Body Material:Stainless Steel; Output Current:250mA; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
SENSOR, FLOAT SWITCH, SPST-NO, SS; Operating Pressure Max:4bar; Sensor Body Material:Stainless Steel; Output Current:250mA; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Float Switch, Spst-No, Ss; Operating Pressure Max Sensata/cynergy3 - 98Y7599 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-No, Ss; Operating Pressure Max Sensata/cynergy3
98Y7599
Sensor, Float Switch, Spst-No, Ss; Operating Pressure Max Sensata/cynergy3 98Y7599
SENSOR, FLOAT SWITCH, SPST-NO, SS; Operating Pressure Max:4bar; Sensor Body Material:Stainless Steel; Output Current:250mA; Product Range:MC Series RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NO, SS; Operating Pressure Max:4bar; Sensor Body Material:Stainless Steel; Output Current:250mA; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 98Y7599
Product Name Sensor, Float Switch, Spst-No, Ss; Operating Pressure Max Sensata/cynergy3
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED - CNCR-390 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details