Sensata Technologies Float, Level Sensors LLF76YNP

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1802-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1802-ND
Float, Level Sensors 725-1802-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread

Buy Now Datasheet
Float Sw, Pps, 25Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3 - 57AC6905 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Pps, 25Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3
57AC6905
Float Sw, Pps, 25Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3 57AC6905
FLOAT SW, PPS, 25VA, SPST, M12 CONN; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

FLOAT SW, PPS, 25VA, SPST, M12 CONN; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1802-ND 57AC6905
Product Name Float, Level Sensors Float Sw, Pps, 25Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob MultiBob Inventory Management System - SBR II MB - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
High Temperature Linear Displacement and Level Measurement Probe - SANTEST L2DT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 3.94 to 19.69 inch (100 to 500 mm)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details