Sensata Technologies Float, Level Sensors LLF76H100RN

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1789-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1789-ND
Float, Level Sensors 725-1789-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

Buy Now Datasheet
Float Sw, Pps, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 - 57AC6904 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Pps, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
57AC6904
Float Sw, Pps, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 57AC6904
FLOAT SW, PPS, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1A; Product Range:LLF70 Series RoHS Compliant: Yes

FLOAT SW, PPS, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1A; Product Range:LLF70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1789-ND 57AC6904
Product Name Float, Level Sensors Float Sw, Pps, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Electronic level sensor - LK1023 - ifm efector inc.
Specs
Device Classification Sensor Only
Measuring Range 15.35 inch (390 mm)
Media Type Liquid
View Details
4 suppliers
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details