Sensata Technologies Float, Level Sensors LLF74HNP

Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1799-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1799-ND
Float, Level Sensors 725-1799-ND
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread

Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M12 Thread

Buy Now Datasheet
Float Sw, Pp, 100Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3 - 57AC6898 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Pp, 100Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3
57AC6898
Float Sw, Pp, 100Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3 57AC6898
FLOAT SW, PP, 100VA, SPST, M12 CONN; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:LLF70 Series RoHS Compliant: Yes

FLOAT SW, PP, 100VA, SPST, M12 CONN; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:LLF70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1799-ND 57AC6898
Product Name Float, Level Sensors Float Sw, Pp, 100Va, Spst, M12 Conn; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data