Sensata Technologies Float, Level Sensors LLF59Y100JC004

Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Vertical Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Vertical Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1091-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1091-ND
Float, Level Sensors 725-1091-ND
Liquid Level Sensor Switch (Single Float) SPST-NC Output Vertical Mount

Liquid Level Sensor Switch (Single Float) SPST-NC Output Vertical Mount

Buy Now Datasheet
Float Switches - 7259959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
7259959
Float Switches 7259959
Cynergy3 LLF59Y100JC004 Float Switch

Cynergy3 LLF59Y100JC004 Float Switch

Supplier's Site
Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3 - 27T4069 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3
27T4069
Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3 27T4069
FLOAT SWITCH, LOW LEVEL, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:LLF Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes

FLOAT SWITCH, LOW LEVEL, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:LLF Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number 725-1091-ND 7259959 27T4069
Product Name Float, Level Sensors Float Switches Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYRHP-MR6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details