Sensata Technologies Float, Level Sensors LLF46H100RF

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1763-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1763-ND
Float, Level Sensors 725-1763-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

Buy Now Datasheet
Float Sw, Pps, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 - 62AC7115 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Pps, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
62AC7115
Float Sw, Pps, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 62AC7115
FLOAT SW, PPS, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1A; Product Range:LLF40 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

FLOAT SW, PPS, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:1A; Product Range:LLF40 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1763-ND 62AC7115
Product Name Float, Level Sensors Float Sw, Pps, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details