Sensata Technologies Circuit Protection - Circuit Breakers IULZX2-35553-1

Description
Win Source Part Number: 968333-IULZX2-35553- 1 Category: Circuit Protection>Circuit Breakers Series: IUL Package: Bulk Standard Package: 1 Actuator Type: Rocker Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IULZX2
Request a Quote Datasheet
Description
Win Source Part Number: 968333-IULZX2-35553- 1 Category: Circuit Protection>Circuit Breakers Series: IUL Package: Bulk Standard Package: 1 Actuator Type: Rocker Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IULZX2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - IULZX2-35553-1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
IULZX2-35553-1
Circuit Protection - Circuit Breakers IULZX2-35553-1
Win Source Part Number: 968333-IULZX2-35553- 1 Category: Circuit Protection>Circuit Breakers Series: IUL Package: Bulk Standard Package: 1 Actuator Type: Rocker Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IULZX2

Win Source Part Number: 968333-IULZX2-35553-1
Category: Circuit Protection>Circuit Breakers
Series: IUL
Package: Bulk
Standard Package: 1
Actuator Type: Rocker
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: IULZX2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number IULZX2-35553-1
Product Name Circuit Protection - Circuit Breakers
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 7-1393252-5 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-3-1-62-4-5-30-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Thermal Breakers - 1738101 - RS Components, Ltd.
Specs
Number of Poles 1
Text for Mounting Panel mount
Terminal Type Quick Connect
View Details
2 suppliers