TE Connectivity Circuit Breakers 9-1423364-8

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .441 x .394 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 9.8 x 9.6mm Long, Plastic Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Integral Mounting Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .441 x .394 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 9.8 x 9.6mm Long, Plastic Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Integral Mounting Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 9-1423364-8 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
9-1423364-8
Circuit Breakers 9-1423364-8
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .441 x .394 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 9.8 x 9.6mm Long, Plastic Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Integral Mounting Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .441 x .394

Contact Features


  • Trip Time at 200% (SEC) : 4 - 40

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Interrupt Capacity : 1000A @ 250VAC/50VDC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Red Rate Marking

Mechanical Attachment


  • Mounting Bushing : 9.8 x 9.6mm Long, Plastic
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Integral Mounting Nut

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 9-1423364-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
9-1423364-8
Circuit Breakers 9-1423364-8
CKTBKR,THERM,PB,SCW/ QC

CKTBKR,THERM,PB,SCW/QC

Buy Now
Circuit Breakers - 9-1423364-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
9-1423364-8
Circuit Breakers 9-1423364-8
CB-W57 20 AMP

CB-W57 20 AMP

Buy Now
Thermal Ckt Breaker, 1P, 15A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity - 75AJ3485 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 1P, 15A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity
75AJ3485
Thermal Ckt Breaker, 1P, 15A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity 75AJ3485
THERMAL CKT BREAKER, 1P, 15A/250V, PANEL ROHS COMPLIANT: YES

THERMAL CKT BREAKER, 1P, 15A/250V, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 9-1423364-8 9-1423364-8 9-1423364-8 75AJ3485
Product Name Circuit Breakers Circuit Breakers Circuit Breakers Thermal Ckt Breaker, 1P, 15A/250V, Panel Rohs Compliant Potter&brumfield Te Connectivity
Rated Current 15 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393254-8 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 3-1393253-4 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 4-1393247-1 - TE Connectivity
Specs
Rated Current 40 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 9-1393253-3 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details