Sensata Technologies Circuit Breakers - IUGF2-30433-1 IUGF2-30433-1

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1040945-IUGF2-30433- 1 Mounting: Panel Mount Actuator Type: Lever Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1040945-IUGF2-30433- 1 Mounting: Panel Mount Actuator Type: Lever Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - IUGF2-30433-1 - IUGF2-30433-1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - IUGF2-30433-1
IUGF2-30433-1
Circuit Breakers - IUGF2-30433-1 IUGF2-30433-1
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1040945-IUGF2-30433- 1 Mounting: Panel Mount Actuator Type: Lever Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 1040945-IUGF2-30433-1
Mounting: Panel Mount
Actuator Type: Lever
Breaker Type: Magnetic (Hydraulic Delay)
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number IUGF2-30433-1
Product Name Circuit Breakers - IUGF2-30433-1
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 15A - QLB-153-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 3-2486200-3 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details